Schneider Electric BCH2LF0733CA5C
80MM, 750W, IP65, W/ KEY, LEADS
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | DC Servomotors | AC Servomotors |
| Product Number | 1110823 | 4008-BCH2LF0733CA5C-ND |
| Product Name | Servo Motors | Motors - AC, DC |
| Continuous Torque | 63.4 In-lbs (73.06 kg-cm) | 21.2 In-lbs (24.39 kg-cm) |
| Units | Metric | English |
| Shaft Size | 0.748 inch (19.0 mm) | |
| Shaft Speed | 5000 rpm | 5000 rpm |
| Diameter / Width | 3.15 inch (80 mm) |