Schneider Electric Motors - AC, DC BCH2LF0731CF5C

Description
80MM, 750W, IP54, W/ KEY, BRK, L
Request a Quote Datasheet
Description
80MM, 750W, IP54, W/ KEY, BRK, L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BCH2LF0731CF5C-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BCH2LF0731CF5C-ND
Motors - AC, DC 4008-BCH2LF0731CF5C-ND
80MM, 750W, IP54, W/ KEY, BRK, L

80MM, 750W, IP54, W/ KEY, BRK, L

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BCH2LF0731CF5C-ND
Product Name Motors - AC, DC
Output Power 1.01 HP
Continuous Torque 21.2 In-lbs (24.39 kg-cm)
Units English
Shaft Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

HPK-Series 460V AC Rotary Servo Motor - HPK-B1310C-MB44AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details
Servo Motor - 60S Series (60mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.8 amps
View Details
Sigma-7 Servo Rotary Motors - Food Grade - M433-MN00-0KEN - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.61 HP
Continuous Current 8.3 amps
Continuous Torque 32.9 In-lbs (37.96 kg-cm)
View Details