Schneider Electric Motors - AC, DC BCH2LF0433CF5C

Description
80MM, 400W, IP65, W/ KEY, BRK, L
Request a Quote Datasheet
Description
80MM, 400W, IP65, W/ KEY, BRK, L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BCH2LF0433CF5C-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BCH2LF0433CF5C-ND
Motors - AC, DC 4008-BCH2LF0433CF5C-ND
80MM, 400W, IP65, W/ KEY, BRK, L

80MM, 400W, IP65, W/ KEY, BRK, L

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BCH2LF0433CF5C-ND
Product Name Motors - AC, DC
Output Power 0.5361 HP
Continuous Torque 11.2 In-lbs (12.96 kg-cm)
Units English
Shaft Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S00730M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 6.2 to 12 amps
Continuous Torque 27.7 In-lbs (31.94 kg-cm)
View Details
Specs
Shaft Speed 2500 rpm
View Details
Rotary Servo Motor - SGM7G-20A7D6E - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details