Schneider Electric Motors - AC, DC BCH2LD0433CF5C

Description
60MM, 400W, IP65, W/ KEY, BRK, L
Request a Quote Datasheet
Description
60MM, 400W, IP65, W/ KEY, BRK, L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BCH2LD0433CF5C-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BCH2LD0433CF5C-ND
Motors - AC, DC 4008-BCH2LD0433CF5C-ND
60MM, 400W, IP65, W/ KEY, BRK, L

60MM, 400W, IP65, W/ KEY, BRK, L

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BCH2LD0433CF5C-ND
Product Name Motors - AC, DC
Output Power 0.5361 HP
Continuous Torque 11.2 In-lbs (12.96 kg-cm)
Units English
Shaft Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

HPK-Series 400V AC Rotary Servo Motor - HPK-E1308E-MB44AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details
Servo Motors - 198967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.94 HP
Continuous Current 13.7 amps
Continuous Torque 121.2 In-lbs (140 kg-cm)
View Details
Rotary Servo Motor - SGM7G-44D7F6C - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details