Schneider Electric Motors - AC, DC BCH2LD0433CA5C

Description
60MM, 400W, IP65, W/ KEY, LEADS
Request a Quote Datasheet
Description
60MM, 400W, IP65, W/ KEY, LEADS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BCH2LD0433CA5C-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BCH2LD0433CA5C-ND
Motors - AC, DC 4008-BCH2LD0433CA5C-ND
60MM, 400W, IP65, W/ KEY, LEADS

60MM, 400W, IP65, W/ KEY, LEADS

Buy Now Datasheet
Servo Motors - 1110820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Servo Motors
1110820
Servo Motors 1110820
Schneider Electric BCH2LD0433CA5C

Schneider Electric BCH2LD0433CA5C

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category AC Servomotors DC Servomotors
Product Number 4008-BCH2LD0433CA5C-ND 1110820
Product Name Motors - AC, DC Servo Motors
Output Power 0.5361 HP
Continuous Torque 11.2 In-lbs (12.96 kg-cm) 33.7 In-lbs (38.88 kg-cm)
Units English Metric
Shaft Speed 5000 rpm 5000 rpm
Feedback Integral Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8354 in-oz/amp (5.9 mN-m/amp)
View Details
L12-I Micro Linear Actuator with Internal Controller 100mm 210:1 6 volts - L12-100-210-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details