Schneider Electric Motors - AC, DC BCH2LD0432CF5C

Description
60MM, 400W, IP65, WO KEY, BRK, L
Request a Quote Datasheet
Description
60MM, 400W, IP65, WO KEY, BRK, L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BCH2LD0432CF5C-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BCH2LD0432CF5C-ND
Motors - AC, DC 4008-BCH2LD0432CF5C-ND
60MM, 400W, IP65, WO KEY, BRK, L

60MM, 400W, IP65, WO KEY, BRK, L

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BCH2LD0432CF5C-ND
Product Name Motors - AC, DC
Output Power 0.5361 HP
Continuous Torque 11.2 In-lbs (12.96 kg-cm)
Units English
Shaft Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Shaft Speed 2000 rpm
View Details
Servo Motor - 142S Series (142mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 2.1 HP
Continuous Current 7.9 amps
View Details
Rotary Servo Motor - SGM7G-1EA7D6C - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details