Schneider Electric Motors - AC, DC BCH2HF0733CF5C

Description
80MM, 750W, IP65, W/ KEY, BRK, L
Request a Quote Datasheet
Description
80MM, 750W, IP65, W/ KEY, BRK, L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BCH2HF0733CF5C-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BCH2HF0733CF5C-ND
Motors - AC, DC 4008-BCH2HF0733CF5C-ND
80MM, 750W, IP65, W/ KEY, BRK, L

80MM, 750W, IP65, W/ KEY, BRK, L

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BCH2HF0733CF5C-ND
Product Name Motors - AC, DC
Output Power 1.01 HP
Continuous Torque 21.2 In-lbs (24.39 kg-cm)
Units English
Shaft Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A420P-MK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
Servo Motor - 40S Series (40mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 100 HP
Continuous Current 1.4 amps
View Details
Rotary Servo Motor - SGM7G-20D7F61 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Servo Motors - 198981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 2.37 HP
Continuous Current 22.1 amps
Continuous Torque 198.2 In-lbs (229 kg-cm)
View Details