Schneider Electric Servo Motors BCH2HF0733CA5C

Description
Schneider Electric BCH2HF0733CA5C
Request a Quote Datasheet
Description
Schneider Electric BCH2HF0733CA5C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Servo Motors - 1110822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Servo Motors
1110822
Servo Motors 1110822
Schneider Electric BCH2HF0733CA5C

Schneider Electric BCH2HF0733CA5C

Supplier's Site
Motors - AC, DC - 4008-BCH2HF0733CA5C-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BCH2HF0733CA5C-ND
Motors - AC, DC 4008-BCH2HF0733CA5C-ND
80MM, 750W, IP65, W/ KEY, LEADS

80MM, 750W, IP65, W/ KEY, LEADS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category DC Servomotors AC Servomotors
Product Number 1110822 4008-BCH2HF0733CA5C-ND
Product Name Servo Motors Motors - AC, DC
Continuous Torque 63.4 In-lbs (73.06 kg-cm) 21.2 In-lbs (24.39 kg-cm)
Units Metric English
Shaft Size 0.748 inch (19.0 mm)
Shaft Speed 5000 rpm 5000 rpm
Diameter / Width 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B430P-SJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details