All BCH Servo Motors are equipped with high resolution (20-bit) incremental encoder as standard making them ideal for high performance applications.
Maximum Output Torque = 0.96 Nm
Supply Voltage = 220 V
Output Speed = 3000 rpm
Power Rating = 0.1 kW
Stall Torque = 0.32Nm
Shaft Diameter = 8mm
Length = 125.6mm
Width = 40mm
Depth = 40mm
Dimensions = 125.6 x 40 x 40 mm
RS Components, Ltd. | |
---|---|
Product Category | AC Servomotors |
Product Number | 7701404 |
AC Voltage & Frequency | 220 V; 208-230/240V 60Hz |
Output Power | 0.1340 HP |
Continuous Torque | 8.5 In-lbs (9.8 kg-cm) |
Shaft Size | 0.315 inch (8.0 mm) |