Schneider Electric, Ltd. Thermal Overload/Heater B62

Description
OVERLOAD THERMAL UNIT, HEATING ELEMENT, RATED FOR 32.8-36AMP. FREE 2 YEAR RADWELL WARRANTY
Description
OVERLOAD THERMAL UNIT, HEATING ELEMENT, RATED FOR 32.8-36AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 57444932 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
57444932
Thermal Overload/Heater 57444932
OVERLOAD THERMAL UNIT, HEATING ELEMENT, RATED FOR 32.8-36AMP. FREE 2 YEAR RADWELL WARRANTY

OVERLOAD THERMAL UNIT, HEATING ELEMENT, RATED FOR 32.8-36AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57444932
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12J300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
22A Manual Motor Starters - MMS-32H-22A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details
Solid State Overload/Relay - 20775675 - Radwell International
Specs
Device Technology Solid State
Continuous Current 25 amps
View Details