FULL CUT OFF, INDUSTRIAL TYPE
15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE
BLACK FINISH
UL 1598, CSA C22.2 APPROVAL
MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ALARI[T], JUNO[R] BRAND
WITH FORWARD THROW BEAM SPREAD
AW MODEL
Juno Lighting Group
Done
Datasheet
Description
FULL CUT OFF, INDUSTRIAL TYPE
15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE
BLACK FINISH
UL 1598, CSA C22.2 APPROVAL
MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ALARI[T], JUNO[R] BRAND
WITH FORWARD THROW BEAM SPREAD
AW MODEL
FULL CUT OFF, INDUSTRIAL TYPE
15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE
BLACK FINISH
UL 1598, CSA C22.2 APPROVAL
MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ALARI[T], JUNO[R] BRAND
WITH FORWARD THROW BEAM SPREAD
AW MODEL
FULL CUT OFF, INDUSTRIAL TYPE
15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE
BLACK FINISH
UL 1598, CSA C22.2 APPROVAL
MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
70 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE