Juno Lighting Group Outdoor Wall Light AW2A0504KUNWTWH

Description
SECURITY LIGHT TYPE 15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 77 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND WITH WIDE THROW BEAM SPREAD AW MODEL
Datasheet
Description
SECURITY LIGHT TYPE 15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 77 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND WITH WIDE THROW BEAM SPREAD AW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - AW2A0504KUNWTWH - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
AW2A0504KUNWTWH
Outdoor Wall Light AW2A0504KUNWTWH
SECURITY LIGHT TYPE 15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 77 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND WITH WIDE THROW BEAM SPREAD AW MODEL
  • SECURITY LIGHT TYPE
  • 15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • LED LAMP TYPE
  • 77 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ALARI[T], JUNO[R] BRAND
  • WITH WIDE THROW BEAM SPREAD
  • AW MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number AW2A0504KUNWTWH
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details