Juno Lighting Group Outdoor Wall Light AW2A0504KUNFTD

Description
SECURITY LIGHT TYPE 15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 77 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND WITH FORWARD THROW BEAM SPREAD, 0 TO 10 V DIMMING DRIVER AW MODEL
Datasheet
Description
SECURITY LIGHT TYPE 15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 77 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND WITH FORWARD THROW BEAM SPREAD, 0 TO 10 V DIMMING DRIVER AW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - AW2A0504KUNFTD - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
AW2A0504KUNFTD
Outdoor Wall Light AW2A0504KUNFTD
SECURITY LIGHT TYPE 15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 77 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND WITH FORWARD THROW BEAM SPREAD, 0 TO 10 V DIMMING DRIVER AW MODEL
  • SECURITY LIGHT TYPE
  • 15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • LED LAMP TYPE
  • 77 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ALARI[T], JUNO[R] BRAND
  • WITH FORWARD THROW BEAM SPREAD, 0 TO 10 V DIMMING DRIVER
  • AW MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number AW2A0504KUNFTD
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details