Juno Lighting Group Outdoor Wall Light AW232CFUNWT

Description
FULL CUT OFF, INDUSTRIAL TYPE 15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE BRONZE FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND WITH WIDE THROW BEAM SPREAD AW MODEL
Datasheet
Description
FULL CUT OFF, INDUSTRIAL TYPE 15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE BRONZE FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND WITH WIDE THROW BEAM SPREAD AW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - AW232CFUNWT - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
AW232CFUNWT
Outdoor Wall Light AW232CFUNWT
FULL CUT OFF, INDUSTRIAL TYPE 15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE BRONZE FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND WITH WIDE THROW BEAM SPREAD AW MODEL
  • FULL CUT OFF, INDUSTRIAL TYPE
  • 15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE
  • BRONZE FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • ELECTRONIC BALLAST TYPE
  • GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
  • 32 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/277 V LAMP/BALLAST VOLTAGE
  • HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ALARI[T], JUNO[R] BRAND
  • WITH WIDE THROW BEAM SPREAD
  • AW MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number AW232CFUNWT
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details