Juno Lighting Group Outdoor Wall Light AW100PSQTFTL

Description
FULL CUT OFF, INDUSTRIAL TYPE 15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE BRONZE FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND WITH FORWARD THROW BEAM SPREAD AW MODEL
Datasheet
Description
FULL CUT OFF, INDUSTRIAL TYPE 15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE BRONZE FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND WITH FORWARD THROW BEAM SPREAD AW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - AW100PSQTFTL - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
AW100PSQTFTL
Outdoor Wall Light AW100PSQTFTL
FULL CUT OFF, INDUSTRIAL TYPE 15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE BRONZE FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND WITH FORWARD THROW BEAM SPREAD AW MODEL
  • FULL CUT OFF, INDUSTRIAL TYPE
  • 15 1/2 INCH W X 13 1/2 INCH D X 8 INCH H SIZE
  • BRONZE FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ALARI[T], JUNO[R] BRAND
  • WITH FORWARD THROW BEAM SPREAD
  • AW MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number AW100PSQTFTL
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details