Schneider Electric Inverter Drives ATV320U22N4C

Description
Schneider Electric ATV320U22N4C
Request a Quote Datasheet
Description
Schneider Electric ATV320U22N4C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inverter Drives - 1253257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverter Drives
1253257
Inverter Drives 1253257
Schneider Electric ATV320U22N4C

Schneider Electric ATV320U22N4C

Supplier's Site
Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules - 1101779-ATV320U22N4C - Win Source Electronics
Laguna Hills, CA, United States
Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules
1101779-ATV320U22N4C
Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules 1101779-ATV320U22N4C
Win Source Part Number: 1101779-ATV320U22N4C Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: Altivar Type: Module Package: Box Standard Package: 1 Current - Output: 5.5A Motor Type: AC Motor Control / Drive Type: Variable Frequency Drive (VFD) Number of Motors: 1 Wattage - Load: 2200 W Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 60°C Alternative Parts (Cross-Reference): ATV320U22N4CATV 320U22N4C; Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Mfr: Schneider Electric Other Names: 4008-ATV320U22N4C

Win Source Part Number: 1101779-ATV320U22N4C
Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules
Series: Altivar
Type: Module
Package: Box
Standard Package: 1
Current - Output: 5.5A
Motor Type: AC Motor
Control / Drive Type: Variable Frequency Drive (VFD)
Number of Motors: 1
Wattage - Load: 2200 W
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 60°C
Alternative Parts (Cross-Reference): ATV320U22N4CATV 320U22N4C;
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Mfr: Schneider Electric
Other Names: 4008-ATV320U22N4C

Buy Now Datasheet
SQD HVAC Drives - ATV320U22N4C - Galco Industrial Electronics
Madison Heights, MI, United States
SQD HVAC Drives
ATV320U22N4C
SQD HVAC Drives ATV320U22N4C
Altivar Variable Speed Drive Atv320,

Altivar Variable Speed Drive Atv320,

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Galco Industrial Electronics
Product Category AC Motor Drives Motion Controllers AC Motor Drives
Product Number 1253257 1101779-ATV320U22N4C ATV320U22N4C
Product Name Inverter Drives Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules SQD HVAC Drives
Product Inverter
Configuration Other; Din rail
Communication PROFIBUS; Profibus
Phase   Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Universal Servo Drive - CPP-A24V80 CompletePower Plus Series - ElectroCraft
Specs
Product Speed Controller
Axes 1.0
Motor / System DC Brushed; DC Brushless
View Details
Motion Controllers Series MC 3603 S V3.0, 4-Quadrant PWM with RS232, CANopen or EtherCAT interface -  - FAULHABER MICROMO
Specs
Setup Computer
Configuration PC Board
Communication CANopen; RS232
View Details
SGDV Sigma-5 Servo Amplifier - SGDV-470A05A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Multi-Axis; Speed Controller
Axes 1.0
Motor / System Linear
View Details