Schneider Electric Motors, Actuators, Solenoids and Drivers - Motor Driver Boards, Modules ATV312HU30N4412

Description
Win Source Part Number: 1341539-ATV312HU30N4 412 Category: Motors, Actuators, Solenoids and Drivers - Motor Driver Boards, Modules Series: Altivar Type: Module Package: Box Standard Package: 1 Current - Output: 7.1A Interface: CAN, EtherCat, RS-485 Voltage - Load: 380 ~ 500V Motor Type: AC Motor Control / Drive Type: Variable Frequency Drive (VFD) Number of Motors: 1 Wattage - Load: 4000 W Voltage - Supply: 323V ~ 550V Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8537.10.9170 Mfr: Schneider Electric
Request a Quote Datasheet
Description
Win Source Part Number: 1341539-ATV312HU30N4 412 Category: Motors, Actuators, Solenoids and Drivers - Motor Driver Boards, Modules Series: Altivar Type: Module Package: Box Standard Package: 1 Current - Output: 7.1A Interface: CAN, EtherCat, RS-485 Voltage - Load: 380 ~ 500V Motor Type: AC Motor Control / Drive Type: Variable Frequency Drive (VFD) Number of Motors: 1 Wattage - Load: 4000 W Voltage - Supply: 323V ~ 550V Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8537.10.9170 Mfr: Schneider Electric
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors, Actuators, Solenoids and Drivers - Motor Driver Boards, Modules - 1341539-ATV312HU30N4412 - Win Source Electronics
Laguna Hills, CA, United States
Motors, Actuators, Solenoids and Drivers - Motor Driver Boards, Modules
1341539-ATV312HU30N4412
Motors, Actuators, Solenoids and Drivers - Motor Driver Boards, Modules 1341539-ATV312HU30N4412
Win Source Part Number: 1341539-ATV312HU30N4 412 Category: Motors, Actuators, Solenoids and Drivers - Motor Driver Boards, Modules Series: Altivar Type: Module Package: Box Standard Package: 1 Current - Output: 7.1A Interface: CAN, EtherCat, RS-485 Voltage - Load: 380 ~ 500V Motor Type: AC Motor Control / Drive Type: Variable Frequency Drive (VFD) Number of Motors: 1 Wattage - Load: 4000 W Voltage - Supply: 323V ~ 550V Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8537.10.9170 Mfr: Schneider Electric

Win Source Part Number: 1341539-ATV312HU30N4412
Category: Motors, Actuators, Solenoids and Drivers - Motor Driver Boards, Modules
Series: Altivar
Type: Module
Package: Box
Standard Package: 1
Current - Output: 7.1A
Interface: CAN, EtherCat, RS-485
Voltage - Load: 380 ~ 500V
Motor Type: AC Motor
Control / Drive Type: Variable Frequency Drive (VFD)
Number of Motors: 1
Wattage - Load: 4000 W
Voltage - Supply: 323V ~ 550V
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8537.10.9170
Mfr: Schneider Electric

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 1341539-ATV312HU30N4412
Product Name Motors, Actuators, Solenoids and Drivers - Motor Driver Boards, Modules
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

End position controller - SPC11-POT-LWG - Festo Corporation
Specs
Communication 15-pin Plug SUB-D
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details