Schneider Electric Variable Frequency Drives (VFDs, VSDs) ATV212HD45N4

Description
SPEEDDRIVE 380-480VAC 60HP,ATV21
Request a Quote
Description
SPEEDDRIVE 380-480VAC 60HP,ATV21
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Variable Speed AC Motor Driver, part number ATV212HD45N4, is designed for controlling asynchronous motors with a power rating of 45 kW (60 hp) and operates on a three-phase supply voltage of 380 to 480 V. It features an integrated Class C2 EMC filter and supports a speed output frequency range of 0.5 to 200 Hz, with a nominal switching frequency of 8 kHz. The device can handle a continuous output current of 94 A and a maximum transient current of 103.4 A for up to 60 seconds. This motor driver is suitable for applications such as pumps and fans in HVAC systems. It includes various control profiles, including voltage/frequency ratio and flux vector control without a sensor. The product also offers adjustable acceleration and deceleration ramps, along with multiple communication protocols including Modbus and BACnet. The unit is rated IP21 for protection against solid objects greater than 12.5 mm and dripping water, making it suitable for indoor use. It operates effectively in ambient temperatures ranging from -10 to 40 °C without derating, and can withstand relative humidity levels of 5 to 95% without condensation. The driver is equipped with comprehensive protection features, including overheating, short-circuit, and overvoltage protections. Engineers considering this product should evaluate its compatibility with their specific motor applications and environmental conditions.

Datasheet Summary
Powered by GS/AI

The Variable Speed AC Motor Driver, part number ATV212HD45N4, is designed for controlling asynchronous motors with a power rating of 45 kW (60 hp) and operates on a three-phase supply voltage of 380 to 480 V. It features an integrated Class C2 EMC filter and supports a speed output frequency range of 0.5 to 200 Hz, with a nominal switching frequency of 8 kHz. The device can handle a continuous output current of 94 A and a maximum transient current of 103.4 A for up to 60 seconds. This motor driver is suitable for applications such as pumps and fans in HVAC systems. It includes various control profiles, including voltage/frequency ratio and flux vector control without a sensor. The product also offers adjustable acceleration and deceleration ramps, along with multiple communication protocols including Modbus and BACnet. The unit is rated IP21 for protection against solid objects greater than 12.5 mm and dripping water, making it suitable for indoor use. It operates effectively in ambient temperatures ranging from -10 to 40 °C without derating, and can withstand relative humidity levels of 5 to 95% without condensation. The driver is equipped with comprehensive protection features, including overheating, short-circuit, and overvoltage protections. Engineers considering this product should evaluate its compatibility with their specific motor applications and environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Variable Frequency Drives (VFDs, VSDs) - 4008-ATV212HD45N4-ND - DigiKey
Thief River Falls, MN, United States
Variable Frequency Drives (VFDs, VSDs)
4008-ATV212HD45N4-ND
Variable Frequency Drives (VFDs, VSDs) 4008-ATV212HD45N4-ND
SPEEDDRIVE 380-480VAC 60HP,ATV21

SPEEDDRIVE 380-480VAC 60HP,ATV21

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Motor Drives
Product Number 4008-ATV212HD45N4-ND
Product Name Variable Frequency Drives (VFDs, VSDs)
Configuration Chassis Mount
Communication RS485
Operating Temperature -10 to 60 C (14 to 140 F)
AC Input 323 to 528 volts
Unlock Full Specs
to access all available technical data

Similar Products

U1000 Industrial Matrix Low-Harmonic AC Drive (VFD), 240V 3-Phase, 50-60 HP - CIMR-UU2A0154AUA - Yaskawa America, Inc. - Drives Division
Specs
Product Regenerative
Axes 1.0
Motor / System Induction; Surface Permanent Magnet, Interior Permanent Magnet
View Details
Motion Controller - G-902.RxE - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System AC Servo
Setup Computer
View Details
AC Drive - 20AB070G3AYNANC0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 240 volts
Phase   Three Phase
View Details