Schneider Electric Soft Start 380-415Vac 6A Ats01 Schneider Electric ATS01N206QN

Description
SOFT START 380-415VAC 6A ATS01
Description
SOFT START 380-415VAC 6A ATS01
Datasheet
Datasheet Summary
Powered by GS/AI

ATS01N206QN is a soft starter for asynchronous motors rated for 380 to 415 VAC, 3-phase operation, with a current rating of 6 A and motor power support from 1.5 to 3 kW. It features an integrated bypass, adjustable start and stop times from 1 to 10 seconds, and starts with a voltage ramp. The device includes a built-in heat sink, operates in a vertical position within ±10 degrees, and has an IP20 protection rating. Dimensions are 124 mm height, 45 mm width, and 131 mm depth, with a weight of 0.42 kg. It meets EN/IEC 60947-4-2 standards, supports UL, CSA, CCC, GOST, and C-Tick certifications, and operates from -10 to 50 °C with derating above 40 °C. Control inputs accept 24 to 40 VDC, and discrete outputs include open collector logic and relay contacts. The unit is marked CE and complies with IEC 60947-4-2 and CISPR 11 emission classes.

Datasheet Summary
Powered by GS/AI

ATS01N206QN is a soft starter for asynchronous motors rated for 380 to 415 VAC, 3-phase operation, with a current rating of 6 A and motor power support from 1.5 to 3 kW. It features an integrated bypass, adjustable start and stop times from 1 to 10 seconds, and starts with a voltage ramp. The device includes a built-in heat sink, operates in a vertical position within ±10 degrees, and has an IP20 protection rating. Dimensions are 124 mm height, 45 mm width, and 131 mm depth, with a weight of 0.42 kg. It meets EN/IEC 60947-4-2 standards, supports UL, CSA, CCC, GOST, and C-Tick certifications, and operates from -10 to 50 °C with derating above 40 °C. Control inputs accept 24 to 40 VDC, and discrete outputs include open collector logic and relay contacts. The unit is marked CE and complies with IEC 60947-4-2 and CISPR 11 emission classes.

Suppliers

Company
Product
Description
Supplier Links
Soft Start 380-415Vac 6A Ats01 Schneider Electric - 19K8990 - Newark, An Avnet Company
Chicago, IL, United States
Soft Start 380-415Vac 6A Ats01 Schneider Electric
19K8990
Soft Start 380-415Vac 6A Ats01 Schneider Electric 19K8990
SOFT START 380-415VAC 6A ATS01

SOFT START 380-415VAC 6A ATS01

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 19K8990
Product Name Soft Start 380-415Vac 6A Ats01 Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 2042-3889 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details