Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC MOTOR DRIVES
SCHNEIDER ELECTRIC
ATS01N103FT -- MOTOR DRIVER BOARDS, MODULES
Schneider Electric
Motor Driver Boards, Modules
ATS01N103FT
Description
SOFT START 110-480VAC 3A ATS01
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SOFT START 110-480VAC 3A ATS01
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Motor Driver Boards, Modules
4008-ATS01N103FT-ND
Motor Driver Boards, Modules
4008-ATS01N103FT-ND
SOFT START 110-480VAC 3A ATS01
SOFT START 110-480VAC 3A ATS01
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
AC Motor Drives
Product Number
4008-ATS01N103FT-ND
Product Name
Motor Driver Boards, Modules
Configuration
Chassis Mount
Unlock Full Specs
to access all available technical data
Similar Products
Yaskawa America, Inc. - Drives Division
iQpump1000 Pump Drive (VFD), 600V 3-Phase, 50 HP, NEMA 1
CIMR-PW5A0052FAA
Specs
AC Input
600 volts
Phase
Single Phase
Power
37307 watts
View Details
PI (Physik Instrumente) L.P.
RC03 ACS Driver Module for Low Power Requirement
G-910.RC01
Specs
Product
Pulse Width Modulation Drive
Axes
2.0
Motor / System
AC Servo
View Details
RS Components, Ltd.
Motor Controllers
8209558
Specs
Phase
Single Phase
Power
750 watts
View Details
Allen-Bradley / Rockwell Automation
Multi-Axis Servo Drive
2093-AMP5
View Details
2
suppliers