Juno Lighting Group Area/Roadway Light ASM170PSTTGR3BL

Description
BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 2 3/8 INCH OD TENON, WALL BRACKET MOUNTING MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE HEAVY DUTY CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE TYPE 3 DISTRIBUTION/BEAM SPREAD CLEAR ACRYLIC CYLINDRICAL LENS/GLASS REFRACTOR REFRACTOR/LENS TYPE MAIN STREET[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 23 1/2 INCH W X 23 3/4 INCH H ASM1 MODEL
Datasheet
Description
BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 2 3/8 INCH OD TENON, WALL BRACKET MOUNTING MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE HEAVY DUTY CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE TYPE 3 DISTRIBUTION/BEAM SPREAD CLEAR ACRYLIC CYLINDRICAL LENS/GLASS REFRACTOR REFRACTOR/LENS TYPE MAIN STREET[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 23 1/2 INCH W X 23 3/4 INCH H ASM1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ASM170PSTTGR3BL - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
ASM170PSTTGR3BL
Area/Roadway Light ASM170PSTTGR3BL
BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 2 3/8 INCH OD TENON, WALL BRACKET MOUNTING MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE HEAVY DUTY CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE TYPE 3 DISTRIBUTION/BEAM SPREAD CLEAR ACRYLIC CYLINDRICAL LENS/GLASS REFRACTOR REFRACTOR/LENS TYPE MAIN STREET[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 23 1/2 INCH W X 23 3/4 INCH H ASM1 MODEL
  • BLACK POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • 2 3/8 INCH OD TENON, WALL BRACKET MOUNTING
  • MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • HEAVY DUTY CAST ALUMINUM HOUSING MATERIAL
  • 120/277/347 V LAMP/BALLAST VOLTAGE
  • TYPE 3 DISTRIBUTION/BEAM SPREAD
  • CLEAR ACRYLIC CYLINDRICAL LENS/GLASS REFRACTOR REFRACTOR/LENS TYPE
  • MAIN STREET[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • SIZE 23 1/2 INCH W X 23 3/4 INCH H
  • ASM1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ASM170PSTTGR3BL
Product Name Area/Roadway Light
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details