Schneider Electric, Ltd. Thermal Overload/Heater AR94.0

Description
DISCONTINUED BY MANUFACTURER, THERMAL UNIT, HEATER ELEMENT, 41.6 - 45AMP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, THERMAL UNIT, HEATER ELEMENT, 41.6 - 45AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 57429834 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
57429834
Thermal Overload/Heater 57429834
DISCONTINUED BY MANUFACTURER, THERMAL UNIT, HEATER ELEMENT, 41.6 - 45AMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, THERMAL UNIT, HEATER ELEMENT, 41.6 - 45AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57429834
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09I01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
2 suppliers
Motor Starters - 206067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details
Automotive Contactors - 2138084-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0015 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details