Schneider Electric, Ltd. Thermal Overload/Heater AR66.0

Description
DISCONTINUED BY MANUFACTURER, THERMAL UNIT, DEPENDANT ON OVERLOAD RELAY, FOR USE IN THERMAL OVERLOAD RELAYS, MANUAL OR AUTO, THERMAL - BIMETALLIC THERMAL UNIT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, THERMAL UNIT, DEPENDANT ON OVERLOAD RELAY, FOR USE IN THERMAL OVERLOAD RELAYS, MANUAL OR AUTO, THERMAL - BIMETALLIC THERMAL UNIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 57437270 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
57437270
Thermal Overload/Heater 57437270
DISCONTINUED BY MANUFACTURER, THERMAL UNIT, DEPENDANT ON OVERLOAD RELAY, FOR USE IN THERMAL OVERLOAD RELAYS, MANUAL OR AUTO, THERMAL - BIMETALLIC THERMAL UNIT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, THERMAL UNIT, DEPENDANT ON OVERLOAD RELAY, FOR USE IN THERMAL OVERLOAD RELAYS, MANUAL OR AUTO, THERMAL - BIMETALLIC THERMAL UNIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57437270
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-40A-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09D300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
2 suppliers
Solid State Overload/Relay - 25995038 - Radwell International
Specs
Device Technology Solid State
View Details
Motor Starters - 206137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 121 HP
Three Phase Power 121 HP
DC Horsepower 121 HP
View Details