APC by Schneider Electric Server Rack Enclosure, 24U; Cabinet Type Apc AR3350

Description
SERVER RACK ENCLOSURE, 24U; Cabinet Type:Server; Product Range:NetShelter SX Series; Rack U Height:42U; External Height - Imperial:78.4"; External Width - Imperial:29.5"; External Depth - Imperial:47.24"; Enclosure Material:- RoHS Compliant: Yes
Datasheet
Description
SERVER RACK ENCLOSURE, 24U; Cabinet Type:Server; Product Range:NetShelter SX Series; Rack U Height:42U; External Height - Imperial:78.4"; External Width - Imperial:29.5"; External Depth - Imperial:47.24"; Enclosure Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Server Rack Enclosure, 24U; Cabinet Type Apc - 53M3222 - Newark, An Avnet Company
Chicago, IL, United States
Server Rack Enclosure, 24U; Cabinet Type Apc
53M3222
Server Rack Enclosure, 24U; Cabinet Type Apc 53M3222
SERVER RACK ENCLOSURE, 24U; Cabinet Type:Server; Product Range:NetShelter SX Series; Rack U Height:42U; External Height - Imperial:78.4"; External Width - Imperial:29.5"; External Depth - Imperial:47.24"; Enclosure Material:- RoHS Compliant: Yes

SERVER RACK ENCLOSURE, 24U; Cabinet Type:Server; Product Range:NetShelter SX Series; Rack U Height:42U; External Height - Imperial:78.4"; External Width - Imperial:29.5"; External Depth - Imperial:47.24"; Enclosure Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 53M3222
Product Name Server Rack Enclosure, 24U; Cabinet Type Apc
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Punching tool storage - N5PAEG-3002L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details
Evidence Drying Cabinet - Mini DrySafe™ ACEVD24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details