APC by Schneider Electric Server Rack Enclosure, 24U; Cabinet Type Apc AR3300

Description
SERVER RACK ENCLOSURE, 24U; Cabinet Type:Server; Product Range:NetShelter SX Series; Rack U Height:42U; External Height - Imperial:78.4"; External Width - Imperial:23.6"; External Depth - Imperial:47.24"; Enclosure Material:- RoHS Compliant: Yes
Datasheet
Description
SERVER RACK ENCLOSURE, 24U; Cabinet Type:Server; Product Range:NetShelter SX Series; Rack U Height:42U; External Height - Imperial:78.4"; External Width - Imperial:23.6"; External Depth - Imperial:47.24"; Enclosure Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Server Rack Enclosure, 24U; Cabinet Type Apc - 53M3220 - Newark, An Avnet Company
Chicago, IL, United States
Server Rack Enclosure, 24U; Cabinet Type Apc
53M3220
Server Rack Enclosure, 24U; Cabinet Type Apc 53M3220
SERVER RACK ENCLOSURE, 24U; Cabinet Type:Server; Product Range:NetShelter SX Series; Rack U Height:42U; External Height - Imperial:78.4"; External Width - Imperial:23.6"; External Depth - Imperial:47.24"; Enclosure Material:- RoHS Compliant: Yes

SERVER RACK ENCLOSURE, 24U; Cabinet Type:Server; Product Range:NetShelter SX Series; Rack U Height:42U; External Height - Imperial:78.4"; External Width - Imperial:23.6"; External Depth - Imperial:47.24"; Enclosure Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 53M3220
Product Name Server Rack Enclosure, 24U; Cabinet Type Apc
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 179826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 19.50 inch (495 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details