APC by Schneider Electric Rack Cabinet, 42U; Cabinet Type Apc AR3100

Description
RACK CABINET, 42U; Cabinet Type:-; Product Range:NetShelter SX Series; Rack U Height:42U; External Height - Imperial:78.4"; External Width - Imperial:23.6"; External Depth - Imperial:42.13"; Enclosure Material:- RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, 42U; Cabinet Type:-; Product Range:NetShelter SX Series; Rack U Height:42U; External Height - Imperial:78.4"; External Width - Imperial:23.6"; External Depth - Imperial:42.13"; Enclosure Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 42U; Cabinet Type Apc - 76K1322 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 42U; Cabinet Type Apc
76K1322
Rack Cabinet, 42U; Cabinet Type Apc 76K1322
RACK CABINET, 42U; Cabinet Type:-; Product Range:NetShelter SX Series; Rack U Height:42U; External Height - Imperial:78.4"; External Width - Imperial:23.6"; External Depth - Imperial:42.13"; Enclosure Material:- RoHS Compliant: Yes

RACK CABINET, 42U; Cabinet Type:-; Product Range:NetShelter SX Series; Rack U Height:42U; External Height - Imperial:78.4"; External Width - Imperial:23.6"; External Depth - Imperial:42.13"; Enclosure Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 76K1322
Product Name Rack Cabinet, 42U; Cabinet Type Apc
Height 78.40 inch (1991 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Machining tool storage - NCS4025 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Shelving Cabinet; Tool Cabinet
Material Steel
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details