Schneider Electric Racks AR2500

Description
NETSHELTER SV 42U 600MM
Request a Quote Datasheet
Description
NETSHELTER SV 42U 600MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - 4008-AR2500-ND - DigiKey
Thief River Falls, MN, United States
NETSHELTER SV 42U 600MM

NETSHELTER SV 42U 600MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 4008-AR2500-ND
Product Name Racks
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Control Box - CH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular
Length 2.76 to 11.42 inch (70 to 290 mm)
View Details
Enclosures, Boxes, & Cases - 115-906 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers