Schneider Electric Racks AR2400

Description
NETSHELTER SV 42U 600MM
Request a Quote Datasheet
Description
NETSHELTER SV 42U 600MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - 4008-AR2400-ND - DigiKey
Thief River Falls, MN, United States
NETSHELTER SV 42U 600MM

NETSHELTER SV 42U 600MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 4008-AR2400-ND
Product Name Racks
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, Black; Enclosure Type Takachi - 38AC2177 - Newark, An Avnet Company
Specs
Length 0.5512 inch (14 mm)
Width 1.97 inch (50 mm)
Depth 1.97 inch (50 mm)
View Details
TK Series Enclosures - 138-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers