The 4008-APE1PRE21-ND is a 2-pin spring terminal connector designed for electrical block applications with a plug-in connection. It features a connection pitch of 0.20 inches (5.08 mm) and is suitable for cable cross sections ranging from 0.2 to 2.5 mm². The connector is categorized under connection accessories for vò 22 mm control and signaling units. It is sold in packages of 10 units, with a net weight of 0.01 lb (0.003 kg) per connector. The product is manufactured in Germany and comes with an 18-month warranty.
2-PIN SPRING TERMINAL CONNECTOR
Pluggable Terminal Blocks 22MM SPRING TERMINAL CONN
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 4008-APE1PRE21-ND | APE1PRE21 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp | |
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | |
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |
| # of Contacts | 2 |