APC by Schneider Electric Power, Line Cables and Extension Cords AP9873

Description
POWER CORD, C19 TO 5-20P, 2.5M
Request a Quote Datasheet
Description
POWER CORD, C19 TO 5-20P, 2.5M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 4008-AP9873-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
4008-AP9873-ND
Power, Line Cables and Extension Cords 4008-AP9873-ND
POWER CORD, C19 TO 5-20P, 2.5M

POWER CORD, C19 TO 5-20P, 2.5M

Buy Now Datasheet
Pwr Cord, Iec C19/nema 5-15P, 2.5M, 20A; Connector Type A Apc - 66H9343 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Iec C19/nema 5-15P, 2.5M, 20A; Connector Type A Apc
66H9343
Pwr Cord, Iec C19/nema 5-15P, 2.5M, 20A; Connector Type A Apc 66H9343
PWR CORD, IEC C19/NEMA 5-15P, 2.5M, 20A; Connector Type A:IEC 60320 C19; Connector Type B:NEMA 5-20P; Cable Length - Metric:2.5m; Current Rating:20A; Voltage Rating:120VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PWR CORD, IEC C19/NEMA 5-15P, 2.5M, 20A; Connector Type A:IEC 60320 C19; Connector Type B:NEMA 5-20P; Cable Length - Metric:2.5m; Current Rating:20A; Voltage Rating:120VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 4008-AP9873-ND 66H9343
Product Name Power, Line Cables and Extension Cords Pwr Cord, Iec C19/nema 5-15P, 2.5M, 20A; Connector Type A Apc
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/101-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers