APC by Schneider Electric Power, Line Cables and Extension Cords AP9872

Description
POWER CORD, C19 TO 5-15P, 2.5M
Request a Quote Datasheet
Description
POWER CORD, C19 TO 5-15P, 2.5M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 4008-AP9872-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
4008-AP9872-ND
Power, Line Cables and Extension Cords 4008-AP9872-ND
POWER CORD, C19 TO 5-15P, 2.5M

POWER CORD, C19 TO 5-15P, 2.5M

Buy Now Datasheet
Cord, Power; 15 A; 8.20 ft.; 120 V; Black; 0 to degC - 70124988 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Power; 15 A; 8.20 ft.; 120 V; Black; 0 to degC
70124988
Cord, Power; 15 A; 8.20 ft.; 120 V; Black; 0 to degC 70124988
Power Cords, 15 A Current Rating, 8.20 ft. Length, 120 V Voltage Rating Input frequency is 50 Hz⁄60 Hz Height is 3.50 in. Color is black. Net weight is 0.5 lbs. Load capacity is 1800 VA.

Power Cords, 15 A Current Rating, 8.20 ft. Length, 120 V Voltage Rating

  • Input frequency is 50 Hz⁄60 Hz
  • Height is 3.50 in.
    Color is black. Net weight is 0.5 lbs. Load capacity is 1800 VA.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 4008-AP9872-ND 70124988
Product Name Power, Line Cables and Extension Cords Cord, Power; 15 A; 8.20 ft.; 120 V; Black; 0 to degC
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2000-4100-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power cable - 756-3505/050-005 - WAGO
Specs
Application Power Cable
Product Type M12 socket - M12 plug
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers