APC by Schneider Electric Line Reactor Transformer AP9626

Description
APC STEP DOWN TRANSFORMER, RM, 2U, 208V INPUT, 120V OUTPUT, 5-20 RECEPT, CONNECTION TYPE: NEMA L6-30P. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
APC STEP DOWN TRANSFORMER, RM, 2U, 208V INPUT, 120V OUTPUT, 5-20 RECEPT, CONNECTION TYPE: NEMA L6-30P. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactor Transformer - 57423616 - Radwell International
Willingboro, NJ, United States
Line Reactor Transformer
57423616
Line Reactor Transformer 57423616
APC STEP DOWN TRANSFORMER, RM, 2U, 208V INPUT, 120V OUTPUT, 5-20 RECEPT, CONNECTION TYPE: NEMA L6-30P. FREE 2 YEAR RADWELL WARRANTY

APC STEP DOWN TRANSFORMER, RM, 2U, 208V INPUT, 120V OUTPUT, 5-20 RECEPT, CONNECTION TYPE: NEMA L6-30P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Step-Down Transformer, 120V, 5Kva; Secondary Voltages Apc - 30M0582 - Newark, An Avnet Company
Chicago, IL, United States
Step-Down Transformer, 120V, 5Kva; Secondary Voltages Apc
30M0582
Step-Down Transformer, 120V, 5Kva; Secondary Voltages Apc 30M0582
STEP-DOWN TRANSFORMER, 120V, 5KVA; Secondary Voltages:120V; Power Rating:5kVA; Current Rating:26A; Product Range:-; Isolation Transformer Primary Voltages:208V; Plug Type:NEMA L6-30P RoHS Compliant: Yes

STEP-DOWN TRANSFORMER, 120V, 5KVA; Secondary Voltages:120V; Power Rating:5kVA; Current Rating:26A; Product Range:-; Isolation Transformer Primary Voltages:208V; Plug Type:NEMA L6-30P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Transformers Transformers
Product Number 57423616 30M0582
Product Name Line Reactor Transformer Step-Down Transformer, 120V, 5Kva; Secondary Voltages Apc
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data