APC by Schneider Electric RACK PDU, BASIC, 1U, 16A, 208V, (12)C13 AP9566

Description
Provides power outlets for rack-mount equipment. Supplies Power from One Branch Whip to Multiple Pieces of Equipment Wide Range of Input and Output Connections Includes Horizontal, Vertical and Toolless-Mount Varieties
Description
Provides power outlets for rack-mount equipment. Supplies Power from One Branch Whip to Multiple Pieces of Equipment Wide Range of Input and Output Connections Includes Horizontal, Vertical and Toolless-Mount Varieties

Suppliers

Company
Product
Description
Supplier Links
RACK PDU, BASIC, 1U, 16A, 208V, (12)C13 - 70125069 - Allied Electronics, Inc.
Fort Worth, TX, USA
RACK PDU, BASIC, 1U, 16A, 208V, (12)C13
70125069
RACK PDU, BASIC, 1U, 16A, 208V, (12)C13 70125069
Provides power outlets for rack-mount equipment. Supplies Power from One Branch Whip to Multiple Pieces of Equipment Wide Range of Input and Output Connections Includes Horizontal, Vertical and Toolless-Mount Varieties

Provides power outlets for rack-mount equipment.

  • Supplies Power from One Branch Whip to Multiple Pieces of Equipment
  • Wide Range of Input and Output Connections
  • Includes Horizontal, Vertical and Toolless-Mount Varieties
Supplier's Site
Power Distribution - 57423530 - Radwell International
Willingboro, NJ, United States
Power Distribution
57423530
Power Distribution 57423530
RACK POWER DISTRIBUTION UNIT, 12 FT CORD, 12 OUTPUT CONNECTIONS, 200/208/230 VAC MAIN INPUT, 208 VAC MAIN OUTPUT, 16-20 AMP INPUT, 50/60 HZ, RACK MOUNTING BRACKETS INCLUDED, NEMA L6-20P, BLACK. FREE 2 YEAR RADWELL WARRANTY

RACK POWER DISTRIBUTION UNIT, 12 FT CORD, 12 OUTPUT CONNECTIONS, 200/208/230 VAC MAIN INPUT, 208 VAC MAIN OUTPUT, 16-20 AMP INPUT, 50/60 HZ, RACK MOUNTING BRACKETS INCLUDED, NEMA L6-20P, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Power Strips Power Distribution Units (PDU)
Product Number 70125069 57423530
Product Name RACK PDU, BASIC, 1U, 16A, 208V, (12)C13 Power Distribution
Voltage 208V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-285/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details