APC by Schneider Electric Power Distribution Unit, 10Way, 15A, 12'; No. Of Outlets Apc AP9562

Description
POWER DISTRIBUTION UNIT, 10WAY, 15A, 12'; No. of Outlets:10; Supply Voltage VAC:120VAC; Current Rating:15A; Length - Metric:57.15mm; External Width - Metric:447.04mm; Cable Length - Metric:3.66m; Length - Imperial:2.26" RoHS Compliant: Yes
Datasheet
Description
POWER DISTRIBUTION UNIT, 10WAY, 15A, 12'; No. of Outlets:10; Supply Voltage VAC:120VAC; Current Rating:15A; Length - Metric:57.15mm; External Width - Metric:447.04mm; Cable Length - Metric:3.66m; Length - Imperial:2.26" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Unit, 10Way, 15A, 12'; No. Of Outlets Apc - 83H5587 - Newark, An Avnet Company
Chicago, IL, United States
Power Distribution Unit, 10Way, 15A, 12'; No. Of Outlets Apc
83H5587
Power Distribution Unit, 10Way, 15A, 12'; No. Of Outlets Apc 83H5587
POWER DISTRIBUTION UNIT, 10WAY, 15A, 12'; No. of Outlets:10; Supply Voltage VAC:120VAC; Current Rating:15A; Length - Metric:57.15mm; External Width - Metric:447.04mm; Cable Length - Metric:3.66m; Length - Imperial:2.26" RoHS Compliant: Yes

POWER DISTRIBUTION UNIT, 10WAY, 15A, 12'; No. of Outlets:10; Supply Voltage VAC:120VAC; Current Rating:15A; Length - Metric:57.15mm; External Width - Metric:447.04mm; Cable Length - Metric:3.66m; Length - Imperial:2.26" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 83H5587
Product Name Power Distribution Unit, 10Way, 15A, 12'; No. Of Outlets Apc
Width 17.60 inch (447 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 1340437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 16.54 inch (420 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details