Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHTNING PROTECTION SYSTEMS
APC BY SCHNEIDER ELECTRIC
AP9559 -- RACK PDU,BASIC, 1U, 16A,208&230V, (10)C13 & (2)C19 APC
APC by Schneider Electric
Rack Pdu,basic, 1U, 16A,208&230V, (10)C13 & (2)C19 Apc
AP9559
Description
Rack PDU,Basic, 1U, 16A,208&230V, (10)C13 & (2)C19
Newark, An Avnet Company
Done
Description
Rack PDU,Basic, 1U, 16A,208&230V, (10)C13 & (2)C19
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Rack Pdu,basic, 1U, 16A,208&230V, (10)C13 & (2)C19 Apc
66H9319
Rack Pdu,basic, 1U, 16A,208&230V, (10)C13 & (2)C19 Apc
66H9319
Rack PDU,Basic, 1U, 16A,208&230V, (10)C13 & (2)C19
Rack PDU,Basic, 1U, 16A,208&230V, (10)C13 & (2)C19
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Lightning Protection Systems
Product Number
66H9319
Product Name
Rack Pdu,basic, 1U, 16A,208&230V, (10)C13 & (2)C19 Apc
Unlock Full Specs
to access all available technical data
Similar Products
Dexmet® Corporation, a part of PPG’s engineered materials division
Lightning Strike Material
MicroGrid®
View Details
TE Connectivity
Lightning Arresters & Surge Arresters
EP7380-000
View Details
Fairview Microwave Inc.
Type N F/F In/Out Coaxial RF Surge Protector, 125MHz - 1GHz, DC Block, 375W, None, 50kA, Blocking Cap and Gas Tube
FMSP1021
View Details
HUBER+SUHNER AG
High Power Limiter
9078
View Details