BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
TWO BOLT KEYHOLE MOUNTING
MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
FORWARD THROW DISTRIBUTION/BEAM SPREAD
HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ALARI[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H
WITH CLEAR HID LAMP, OPTICS FACTORY ROTATED RIGHT
AP2 MODEL
Juno Lighting Group
Done
Datasheet
Description
BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
TWO BOLT KEYHOLE MOUNTING
MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
FORWARD THROW DISTRIBUTION/BEAM SPREAD
HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ALARI[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H
WITH CLEAR HID LAMP, OPTICS FACTORY ROTATED RIGHT
AP2 MODEL
BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
TWO BOLT KEYHOLE MOUNTING
MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
FORWARD THROW DISTRIBUTION/BEAM SPREAD
HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ALARI[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H
WITH CLEAR HID LAMP, OPTICS FACTORY ROTATED RIGHT
AP2 MODEL
BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
TWO BOLT KEYHOLE MOUNTING
MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
FORWARD THROW DISTRIBUTION/BEAM SPREAD
HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE