BLACK BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
TWO BOLT KEYHOLE MOUNTING
MAGNETIC, PULSE START BALLAST TYPE
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
277 V LAMP/BALLAST VOLTAGE
PHOTOCONTROL CONTROL TYPE
FORWARD THROW DISTRIBUTION/BEAM SPREAD
HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ALARI[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H
WITH PHOTO CONTROL
AP2 MODEL
Juno Lighting Group
Done
Datasheet
Description
BLACK BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
TWO BOLT KEYHOLE MOUNTING
MAGNETIC, PULSE START BALLAST TYPE
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
277 V LAMP/BALLAST VOLTAGE
PHOTOCONTROL CONTROL TYPE
FORWARD THROW DISTRIBUTION/BEAM SPREAD
HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ALARI[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H
WITH PHOTO CONTROL
AP2 MODEL
BLACK BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
TWO BOLT KEYHOLE MOUNTING
MAGNETIC, PULSE START BALLAST TYPE
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
277 V LAMP/BALLAST VOLTAGE
PHOTOCONTROL CONTROL TYPE
FORWARD THROW DISTRIBUTION/BEAM SPREAD
HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ALARI[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H
WITH PHOTO CONTROL
AP2 MODEL
BLACK BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
TWO BOLT KEYHOLE MOUNTING
MAGNETIC, PULSE START BALLAST TYPE
ED28 MOGUL BASE METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
277 V LAMP/BALLAST VOLTAGE
PHOTOCONTROL CONTROL TYPE
FORWARD THROW DISTRIBUTION/BEAM SPREAD
HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE