Juno Lighting Group Area/Roadway Light AP2250PS20FTPCBLRL

Description
BLACK BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL TWO BOLT KEYHOLE MOUNTING MAGNETIC, PULSE START BALLAST TYPE ED28 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 208 V LAMP/BALLAST VOLTAGE PHOTOCONTROL CONTROL TYPE FORWARD THROW DISTRIBUTION/BEAM SPREAD HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H WITH OPTICS FACTORY ROTATED LEFT AP2 MODEL
Datasheet
Description
BLACK BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL TWO BOLT KEYHOLE MOUNTING MAGNETIC, PULSE START BALLAST TYPE ED28 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 208 V LAMP/BALLAST VOLTAGE PHOTOCONTROL CONTROL TYPE FORWARD THROW DISTRIBUTION/BEAM SPREAD HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H WITH OPTICS FACTORY ROTATED LEFT AP2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - AP2250PS20FTPCBLRL - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
AP2250PS20FTPCBLRL
Area/Roadway Light AP2250PS20FTPCBLRL
BLACK BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL TWO BOLT KEYHOLE MOUNTING MAGNETIC, PULSE START BALLAST TYPE ED28 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 208 V LAMP/BALLAST VOLTAGE PHOTOCONTROL CONTROL TYPE FORWARD THROW DISTRIBUTION/BEAM SPREAD HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H WITH OPTICS FACTORY ROTATED LEFT AP2 MODEL
  • BLACK BAKED POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • TWO BOLT KEYHOLE MOUNTING
  • MAGNETIC, PULSE START BALLAST TYPE
  • ED28 MOGUL BASE METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 208 V LAMP/BALLAST VOLTAGE
  • PHOTOCONTROL CONTROL TYPE
  • FORWARD THROW DISTRIBUTION/BEAM SPREAD
  • HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ALARI[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H
  • WITH OPTICS FACTORY ROTATED LEFT
  • AP2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number AP2250PS20FTPCBLRL
Product Name Area/Roadway Light
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details