Juno Lighting Group Area/Roadway Light AP2150L40KE203PC

Description
BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SQUARE POLE, TWO BOLT KEYHOLE MOUNTING ELECTRONIC BALLAST TYPE LED LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 208 V LAMP/BALLAST VOLTAGE PHOTOCONTROL CONTROL TYPE TYPE 3 DISTRIBUTION/BEAM SPREAD HIGH TRANSMISSION TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H WITH PHOTO CONTROL AP2 MODEL
Datasheet
Description
BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SQUARE POLE, TWO BOLT KEYHOLE MOUNTING ELECTRONIC BALLAST TYPE LED LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 208 V LAMP/BALLAST VOLTAGE PHOTOCONTROL CONTROL TYPE TYPE 3 DISTRIBUTION/BEAM SPREAD HIGH TRANSMISSION TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H WITH PHOTO CONTROL AP2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - AP2150L40KE203PC - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
AP2150L40KE203PC
Area/Roadway Light AP2150L40KE203PC
BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SQUARE POLE, TWO BOLT KEYHOLE MOUNTING ELECTRONIC BALLAST TYPE LED LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 208 V LAMP/BALLAST VOLTAGE PHOTOCONTROL CONTROL TYPE TYPE 3 DISTRIBUTION/BEAM SPREAD HIGH TRANSMISSION TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H WITH PHOTO CONTROL AP2 MODEL
  • BAKED POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • SQUARE POLE, TWO BOLT KEYHOLE MOUNTING
  • ELECTRONIC BALLAST TYPE
  • LED LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 208 V LAMP/BALLAST VOLTAGE
  • PHOTOCONTROL CONTROL TYPE
  • TYPE 3 DISTRIBUTION/BEAM SPREAD
  • HIGH TRANSMISSION TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ALARI[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H
  • WITH PHOTO CONTROL
  • AP2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number AP2150L40KE203PC
Product Name Area/Roadway Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details