Juno Lighting Group Area/Roadway Light AP2150L40KE202F2D

Description
BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SQUARE POLE, TWO BOLT KEYHOLE MOUNTING ELECTRONIC BALLAST TYPE LED LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 208 V LAMP/BALLAST VOLTAGE TYPE 2 DISTRIBUTION/BEAM SPREAD HIGH TRANSMISSION TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H COLOR TEMPERATURE 4000 DEG K WITH TWO POLE LINE TO LINE FUSE, PROGRAMMABLE DIGITAL DRIVER AP2 MODEL
Datasheet
Description
BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SQUARE POLE, TWO BOLT KEYHOLE MOUNTING ELECTRONIC BALLAST TYPE LED LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 208 V LAMP/BALLAST VOLTAGE TYPE 2 DISTRIBUTION/BEAM SPREAD HIGH TRANSMISSION TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H COLOR TEMPERATURE 4000 DEG K WITH TWO POLE LINE TO LINE FUSE, PROGRAMMABLE DIGITAL DRIVER AP2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - AP2150L40KE202F2D - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
AP2150L40KE202F2D
Area/Roadway Light AP2150L40KE202F2D
BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SQUARE POLE, TWO BOLT KEYHOLE MOUNTING ELECTRONIC BALLAST TYPE LED LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 208 V LAMP/BALLAST VOLTAGE TYPE 2 DISTRIBUTION/BEAM SPREAD HIGH TRANSMISSION TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H COLOR TEMPERATURE 4000 DEG K WITH TWO POLE LINE TO LINE FUSE, PROGRAMMABLE DIGITAL DRIVER AP2 MODEL
  • BAKED POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • SQUARE POLE, TWO BOLT KEYHOLE MOUNTING
  • ELECTRONIC BALLAST TYPE
  • LED LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 208 V LAMP/BALLAST VOLTAGE
  • TYPE 2 DISTRIBUTION/BEAM SPREAD
  • HIGH TRANSMISSION TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ALARI[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H
  • COLOR TEMPERATURE 4000 DEG K
  • WITH TWO POLE LINE TO LINE FUSE, PROGRAMMABLE DIGITAL DRIVER
  • AP2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number AP2150L40KE202F2D
Product Name Area/Roadway Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details