Juno Lighting Group Area/Roadway Light AP1242CFUN2HBL

Description
BLACK BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q BASE COMPACT FLUORESCENT LAMP TYPE 242 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TYPE 2 DISTRIBUTION/BEAM SPREAD HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND NUMBER OF LAMPS 2 APPLICATION WET LOCATION SIZE 23 INCH L X 14 INCH W X 5 7/8 INCH H AP1 MODEL
Datasheet
Description
BLACK BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q BASE COMPACT FLUORESCENT LAMP TYPE 242 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TYPE 2 DISTRIBUTION/BEAM SPREAD HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND NUMBER OF LAMPS 2 APPLICATION WET LOCATION SIZE 23 INCH L X 14 INCH W X 5 7/8 INCH H AP1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - AP1242CFUN2HBL - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
AP1242CFUN2HBL
Area/Roadway Light AP1242CFUN2HBL
BLACK BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q BASE COMPACT FLUORESCENT LAMP TYPE 242 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TYPE 2 DISTRIBUTION/BEAM SPREAD HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND NUMBER OF LAMPS 2 APPLICATION WET LOCATION SIZE 23 INCH L X 14 INCH W X 5 7/8 INCH H AP1 MODEL
  • BLACK BAKED POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • ELECTRONIC BALLAST TYPE
  • GX24Q BASE COMPACT FLUORESCENT LAMP TYPE
  • 242 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • TYPE 2 DISTRIBUTION/BEAM SPREAD
  • HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ALARI[T], JUNO[R] BRAND
  • NUMBER OF LAMPS 2
  • APPLICATION WET LOCATION
  • SIZE 23 INCH L X 14 INCH W X 5 7/8 INCH H
  • AP1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number AP1242CFUN2HBL
Product Name Area/Roadway Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details