Juno Lighting Group High/Low Bay Fixture ALX400PSQTTLLH

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 16 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB, PLUMB MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE FABRICATED STEEL HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE TEMP-LUX[T], JUNO[R] BRAND TEMPORARY LIGHT WITH CLEAR LAMP, WIRE GUARD ALX MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 16 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB, PLUMB MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE FABRICATED STEEL HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE TEMP-LUX[T], JUNO[R] BRAND TEMPORARY LIGHT WITH CLEAR LAMP, WIRE GUARD ALX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - ALX400PSQTTLLH - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
ALX400PSQTTLLH
High/Low Bay Fixture ALX400PSQTTLLH
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 16 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB, PLUMB MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE FABRICATED STEEL HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE TEMP-LUX[T], JUNO[R] BRAND TEMPORARY LIGHT WITH CLEAR LAMP, WIRE GUARD ALX MODEL
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 16 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • 3/4 INCH TAPPED HUB, PLUMB MOUNTING
  • MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED37 MOGUL BASE METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • FABRICATED STEEL HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • TEMP-LUX[T], JUNO[R] BRAND
  • TEMPORARY LIGHT WITH CLEAR LAMP, WIRE GUARD
  • ALX MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ALX400PSQTTLLH
Product Name High/Low Bay Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details