Juno Lighting GroupHigh/Low Bay FixtureALX400PSQT22CLPLS
Description
HIGH BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
25 1/2 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB, PLUMB MOUNTING
INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
FABRICATED STEEL HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
SPUN ALUMINUM REFLECTOR TYPE
22 1/4 INCH DIA REFLECTOR SIZE
HI-LUX[T], JUNO[R] BRAND
WITH COATED LAMP, LAMP HOLDER FOR PROTECTED LAMP
ALX MODEL
Juno Lighting Group
Done
Datasheet
Description
HIGH BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
25 1/2 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB, PLUMB MOUNTING
INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
FABRICATED STEEL HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
SPUN ALUMINUM REFLECTOR TYPE
22 1/4 INCH DIA REFLECTOR SIZE
HI-LUX[T], JUNO[R] BRAND
WITH COATED LAMP, LAMP HOLDER FOR PROTECTED LAMP
ALX MODEL
HIGH BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
25 1/2 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB, PLUMB MOUNTING
INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
FABRICATED STEEL HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
SPUN ALUMINUM REFLECTOR TYPE
22 1/4 INCH DIA REFLECTOR SIZE
HI-LUX[T], JUNO[R] BRAND
WITH COATED LAMP, LAMP HOLDER FOR PROTECTED LAMP
ALX MODEL
HIGH BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
25 1/2 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB, PLUMB MOUNTING
INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE