Juno Lighting Group High/Low Bay Fixture ALX400PSQT18PLSQ

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 22 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB, PLUMB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE FABRICATED STEEL HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE SPUN ALUMINUM REFLECTOR TYPE 18 1/2 INCH DIA REFLECTOR SIZE HI-LUX[T], JUNO[R] BRAND WITH COLD START/HOT RESTRIKE QUARTZ AUXILIARY, LAMP HOLDER FOR PROTECTED LAMP ALX MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 22 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB, PLUMB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE FABRICATED STEEL HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE SPUN ALUMINUM REFLECTOR TYPE 18 1/2 INCH DIA REFLECTOR SIZE HI-LUX[T], JUNO[R] BRAND WITH COLD START/HOT RESTRIKE QUARTZ AUXILIARY, LAMP HOLDER FOR PROTECTED LAMP ALX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - ALX400PSQT18PLSQ - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
ALX400PSQT18PLSQ
High/Low Bay Fixture ALX400PSQT18PLSQ
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 22 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB, PLUMB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE FABRICATED STEEL HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE SPUN ALUMINUM REFLECTOR TYPE 18 1/2 INCH DIA REFLECTOR SIZE HI-LUX[T], JUNO[R] BRAND WITH COLD START/HOT RESTRIKE QUARTZ AUXILIARY, LAMP HOLDER FOR PROTECTED LAMP ALX MODEL
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 22 1/2 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • 3/4 INCH TAPPED HUB, PLUMB MOUNTING
  • INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • ED37 MOGUL BASE METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • FABRICATED STEEL HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • SPUN ALUMINUM REFLECTOR TYPE
  • 18 1/2 INCH DIA REFLECTOR SIZE
  • HI-LUX[T], JUNO[R] BRAND
  • WITH COLD START/HOT RESTRIKE QUARTZ AUXILIARY, LAMP HOLDER FOR PROTECTED LAMP
  • ALX MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ALX400PSQT18PLSQ
Product Name High/Low Bay Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details