Juno Lighting GroupHigh/Low Bay FixtureALX400PS480PR22PLS
Description
HIGH BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
25 3/8 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB, PLUMB MOUNTING
INTEGRAL MAGNETIC, PULSE START BALLAST TYPE
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
STEEL HOUSING MATERIAL
480 V BALLAST/LINE VOLTAGE
ACRYLIC REFLECTOR TYPE
22 3/8 INCH DIA REFLECTOR SIZE
PRISMA-LUX[T], JUNO[R] BRAND
WITH LAMP HOLDER FOR PROTECTED LAMP
ALX MODEL
Juno Lighting Group
Done
Datasheet
Description
HIGH BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
25 3/8 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB, PLUMB MOUNTING
INTEGRAL MAGNETIC, PULSE START BALLAST TYPE
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
STEEL HOUSING MATERIAL
480 V BALLAST/LINE VOLTAGE
ACRYLIC REFLECTOR TYPE
22 3/8 INCH DIA REFLECTOR SIZE
PRISMA-LUX[T], JUNO[R] BRAND
WITH LAMP HOLDER FOR PROTECTED LAMP
ALX MODEL
HIGH BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
25 3/8 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB, PLUMB MOUNTING
INTEGRAL MAGNETIC, PULSE START BALLAST TYPE
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
STEEL HOUSING MATERIAL
480 V BALLAST/LINE VOLTAGE
ACRYLIC REFLECTOR TYPE
22 3/8 INCH DIA REFLECTOR SIZE
PRISMA-LUX[T], JUNO[R] BRAND
WITH LAMP HOLDER FOR PROTECTED LAMP
ALX MODEL