Juno Lighting Group High/Low Bay Fixture ALX400MHTTA22CLHC

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB, PLUMB MOUNTING INTEGRAL MAGNETIC, PROBE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE FABRICATED STEEL HOUSING MATERIAL 120/277/347 V BALLAST/LINE VOLTAGE BOROSILICATE GLASS REFLECTOR TYPE 22 INCH DIA REFLECTOR SIZE MERCHANDISER[T], JUNO[R] BRAND WITH COATED LAMP, HOOK AND 3 FT CORD ALX MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB, PLUMB MOUNTING INTEGRAL MAGNETIC, PROBE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE FABRICATED STEEL HOUSING MATERIAL 120/277/347 V BALLAST/LINE VOLTAGE BOROSILICATE GLASS REFLECTOR TYPE 22 INCH DIA REFLECTOR SIZE MERCHANDISER[T], JUNO[R] BRAND WITH COATED LAMP, HOOK AND 3 FT CORD ALX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - ALX400MHTTA22CLHC - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
ALX400MHTTA22CLHC
High/Low Bay Fixture ALX400MHTTA22CLHC
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB, PLUMB MOUNTING INTEGRAL MAGNETIC, PROBE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE FABRICATED STEEL HOUSING MATERIAL 120/277/347 V BALLAST/LINE VOLTAGE BOROSILICATE GLASS REFLECTOR TYPE 22 INCH DIA REFLECTOR SIZE MERCHANDISER[T], JUNO[R] BRAND WITH COATED LAMP, HOOK AND 3 FT CORD ALX MODEL
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • 3/4 INCH TAPPED HUB, PLUMB MOUNTING
  • INTEGRAL MAGNETIC, PROBE START, TRIPLE TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED37 MOGUL BASE METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • FABRICATED STEEL HOUSING MATERIAL
  • 120/277/347 V BALLAST/LINE VOLTAGE
  • BOROSILICATE GLASS REFLECTOR TYPE
  • 22 INCH DIA REFLECTOR SIZE
  • MERCHANDISER[T], JUNO[R] BRAND
  • WITH COATED LAMP, HOOK AND 3 FT CORD
  • ALX MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ALX400MHTTA22CLHC
Product Name High/Low Bay Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details