Juno Lighting Group High/Low Bay Fixture ALX320PSQTTLLPLS

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 16 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB, PLUMB MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE FABRICATED STEEL HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE TEMP-LUX[T], JUNO[R] BRAND WITH LAMP HOLDER FOR PROTECTED LAMP, TEMPORARY LIGHT WITH CLEAR LAMP, WIRE GUARD ALX MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 16 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB, PLUMB MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE FABRICATED STEEL HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE TEMP-LUX[T], JUNO[R] BRAND WITH LAMP HOLDER FOR PROTECTED LAMP, TEMPORARY LIGHT WITH CLEAR LAMP, WIRE GUARD ALX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - ALX320PSQTTLLPLS - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
ALX320PSQTTLLPLS
High/Low Bay Fixture ALX320PSQTTLLPLS
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 16 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB, PLUMB MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE FABRICATED STEEL HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE TEMP-LUX[T], JUNO[R] BRAND WITH LAMP HOLDER FOR PROTECTED LAMP, TEMPORARY LIGHT WITH CLEAR LAMP, WIRE GUARD ALX MODEL
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 16 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • 3/4 INCH TAPPED HUB, PLUMB MOUNTING
  • MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED37 MOGUL BASE METAL HALIDE LAMP TYPE
  • 320 W LAMP WATTAGE
  • FABRICATED STEEL HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • TEMP-LUX[T], JUNO[R] BRAND
  • WITH LAMP HOLDER FOR PROTECTED LAMP, TEMPORARY LIGHT WITH CLEAR LAMP, WIRE GUARD
  • ALX MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ALX320PSQTTLLPLS
Product Name High/Low Bay Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856559 - RS Components, Ltd.
Specs
Lamp Type LED
View Details