Juno Lighting Group High/Low Bay Fixture ALX175PSQTLBLPLS

Description
LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 22 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB, PLUMB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE FABRICATED STEEL HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ENCLOSED ALUMINUM REFLECTOR TYPE ACRYLIC LENS REFRACTOR/LENS TYPE 22 1/2 INCH DIA REFLECTOR SIZE LO-LUX[T], JUNO[R] BRAND WITH CLEAR LAMP, LAMP HOLDER FOR PROTECTED LAMP ALX MODEL
Datasheet
Description
LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 22 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB, PLUMB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE FABRICATED STEEL HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ENCLOSED ALUMINUM REFLECTOR TYPE ACRYLIC LENS REFRACTOR/LENS TYPE 22 1/2 INCH DIA REFLECTOR SIZE LO-LUX[T], JUNO[R] BRAND WITH CLEAR LAMP, LAMP HOLDER FOR PROTECTED LAMP ALX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - ALX175PSQTLBLPLS - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
ALX175PSQTLBLPLS
High/Low Bay Fixture ALX175PSQTLBLPLS
LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 22 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB, PLUMB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE FABRICATED STEEL HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ENCLOSED ALUMINUM REFLECTOR TYPE ACRYLIC LENS REFRACTOR/LENS TYPE 22 1/2 INCH DIA REFLECTOR SIZE LO-LUX[T], JUNO[R] BRAND WITH CLEAR LAMP, LAMP HOLDER FOR PROTECTED LAMP ALX MODEL
  • LOW BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 22 1/2 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • 3/4 INCH TAPPED HUB, PLUMB MOUNTING
  • INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED28 MOGUL BASE METAL HALIDE LAMP TYPE
  • 175 W LAMP WATTAGE
  • FABRICATED STEEL HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • ENCLOSED ALUMINUM REFLECTOR TYPE
  • ACRYLIC LENS REFRACTOR/LENS TYPE
  • 22 1/2 INCH DIA REFLECTOR SIZE
  • LO-LUX[T], JUNO[R] BRAND
  • WITH CLEAR LAMP, LAMP HOLDER FOR PROTECTED LAMP
  • ALX MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ALX175PSQTLBLPLS
Product Name High/Low Bay Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details