Juno Lighting Group High/Low Bay Fixture ALX1000MH48022LLSP

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 25 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB, PLUMB MOUNTING INTEGRAL MAGNETIC, PROBE START BALLAST TYPE YES LAMP INCLUDED BT56 MOGUL BASE METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE FABRICATED STEEL HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE SPUN ALUMINUM REFLECTOR TYPE 22 1/4 INCH DIA REFLECTOR SIZE HI-LUX[T], JUNO[R] BRAND WITH CLEAR LAMP, LAMP SOCKET PROTECTOR ALX MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 25 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB, PLUMB MOUNTING INTEGRAL MAGNETIC, PROBE START BALLAST TYPE YES LAMP INCLUDED BT56 MOGUL BASE METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE FABRICATED STEEL HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE SPUN ALUMINUM REFLECTOR TYPE 22 1/4 INCH DIA REFLECTOR SIZE HI-LUX[T], JUNO[R] BRAND WITH CLEAR LAMP, LAMP SOCKET PROTECTOR ALX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - ALX1000MH48022LLSP - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
ALX1000MH48022LLSP
High/Low Bay Fixture ALX1000MH48022LLSP
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 25 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB, PLUMB MOUNTING INTEGRAL MAGNETIC, PROBE START BALLAST TYPE YES LAMP INCLUDED BT56 MOGUL BASE METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE FABRICATED STEEL HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE SPUN ALUMINUM REFLECTOR TYPE 22 1/4 INCH DIA REFLECTOR SIZE HI-LUX[T], JUNO[R] BRAND WITH CLEAR LAMP, LAMP SOCKET PROTECTOR ALX MODEL
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 25 1/2 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • 3/4 INCH TAPPED HUB, PLUMB MOUNTING
  • INTEGRAL MAGNETIC, PROBE START BALLAST TYPE
  • YES LAMP INCLUDED
  • BT56 MOGUL BASE METAL HALIDE LAMP TYPE
  • 1000 W LAMP WATTAGE
  • FABRICATED STEEL HOUSING MATERIAL
  • 480 V BALLAST/LINE VOLTAGE
  • SPUN ALUMINUM REFLECTOR TYPE
  • 22 1/4 INCH DIA REFLECTOR SIZE
  • HI-LUX[T], JUNO[R] BRAND
  • WITH CLEAR LAMP, LAMP SOCKET PROTECTOR
  • ALX MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ALX1000MH48022LLSP
Product Name High/Low Bay Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details