Juno Lighting GroupHigh/Low Bay FixtureAG400PSTTLPLS
Description
LOW BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
22 1/2 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB MOUNTING
INTEGRAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V BALLAST/LINE VOLTAGE
WHITE POLYESTER POWDER COATED REFLECTOR TYPE
ACRYLIC LENS REFRACTOR/LENS TYPE
22 1/2 INCH DIA REFLECTOR SIZE
ACCUGLO[T], JUNO[R] BRAND
WITH CLEAR LAMP, SOCKET FOR PROTECTED LAMP
AG MODEL
Juno Lighting Group
Done
Datasheet
Description
LOW BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
22 1/2 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB MOUNTING
INTEGRAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V BALLAST/LINE VOLTAGE
WHITE POLYESTER POWDER COATED REFLECTOR TYPE
ACRYLIC LENS REFRACTOR/LENS TYPE
22 1/2 INCH DIA REFLECTOR SIZE
ACCUGLO[T], JUNO[R] BRAND
WITH CLEAR LAMP, SOCKET FOR PROTECTED LAMP
AG MODEL
LOW BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
22 1/2 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB MOUNTING
INTEGRAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V BALLAST/LINE VOLTAGE
WHITE POLYESTER POWDER COATED REFLECTOR TYPE
ACRYLIC LENS REFRACTOR/LENS TYPE
22 1/2 INCH DIA REFLECTOR SIZE
ACCUGLO[T], JUNO[R] BRAND
WITH CLEAR LAMP, SOCKET FOR PROTECTED LAMP
AG MODEL
LOW BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
22 1/2 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB MOUNTING
INTEGRAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE